Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0812HHB

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 48.8 CFM (1.37m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 48.8 CFM (1.37m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1933-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1933-ND
DC Brushless Fans (BLDC) 603-1933-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 48.8 CFM (1.37m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 48.8 CFM (1.37m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc, 48.8Cfm, 41Dba; Supply Voltage Vdc Delta Electronics - 78AH8661 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 48.8Cfm, 41Dba; Supply Voltage Vdc Delta Electronics
78AH8661
Axial Fan, 80Mm, 12Vdc, 48.8Cfm, 41Dba; Supply Voltage Vdc Delta Electronics 78AH8661
AXIAL FAN, 80MM, 12VDC, 48.8CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:48.8CFM; Noise Rating:41dBA; Power Rating:3.96W; IP Rating:

AXIAL FAN, 80MM, 12VDC, 48.8CFM, 41DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:48.8CFM; Noise Rating:41dBA; Power Rating:3.96W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1933-ND 78AH8661
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 48.8Cfm, 41Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.8 SCFM (82.95 m³/hr) 48.8 SCFM (82.95 m³/hr)
Maximum Static Pressure 0.1710 in H2O (0.3195 Torr)
Maximum Sound Level 41 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details