Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0612MA

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.5 CFM (0.434m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.5 CFM (0.434m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1407-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1407-ND
DC Brushless Fans (BLDC) 603-1407-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.5 CFM (0.434m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.5 CFM (0.434m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 15.54Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7367 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 15.54Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7367
Axial Fan, 60Mm, 12Vdc, 15.54Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7367
AXIAL FAN, 60MM, 12VDC, 15.54CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.54CFM; Noise Rating:29dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 15.54CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.54CFM; Noise Rating:29dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1407-ND 77AH7367
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 15.54Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.5 SCFM (26.35 m³/hr) 15.54 SCFM (26.41 m³/hr)
Maximum Static Pressure 0.0940 in H2O (0.1756 Torr)
Maximum Sound Level 29 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details
60x60x25mm, 5 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHMW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details