Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0612LA

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1907-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1907-ND
DC Brushless Fans (BLDC) 603-1907-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7364 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7364
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7364
AXIAL FAN, 60MM, 12V, 13.42CFM, 24.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.42CFM; Noise Rating:24.5dBA; Power Rating:840mW RoHS Compliant: Yes

AXIAL FAN, 60MM, 12V, 13.42CFM, 24.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.42CFM; Noise Rating:24.5dBA; Power Rating:840mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1907-ND 77AH7364
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.4 SCFM (22.78 m³/hr) 13.42 SCFM (22.81 m³/hr)
Maximum Static Pressure 0.0650 in H2O (0.1214 Torr)
Maximum Sound Level 24.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
6010-11 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010M24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Rack Cooling - 2709880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 572 SCFM (972 m³/hr)
Maximum Sound Level 58 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details