Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0612LA-R00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1902-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1902-ND
DC Brushless Fans (BLDC) 603-1902-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7366 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7366
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7366
AXIAL FAN, 60MM, 12V, 13.42CFM, 24.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.42CFM; Noise Rating:24.5dBA; Power Rating:840mW RoHS Compliant: Yes

AXIAL FAN, 60MM, 12V, 13.42CFM, 24.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.42CFM; Noise Rating:24.5dBA; Power Rating:840mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1902-ND 77AH7366
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.4 SCFM (22.78 m³/hr) 13.42 SCFM (22.81 m³/hr)
Maximum Static Pressure 0.0650 in H2O (0.1214 Torr)
Maximum Sound Level 24.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego - 70M7822 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-03010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - RH20000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
4020-7 Series 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details