Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0612LA-F00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-EFB0612LA-F00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-EFB0612LA-F00-ND
DC Brushless Fans (BLDC) 603-EFB0612LA-F00-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.4 CFM (0.375m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7365 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7365
Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7365
AXIAL FAN, 60MM, 12V, 13.42CFM, 24.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.42CFM; Noise Rating:24.5dBA; Power Rating:840mW RoHS Compliant: Yes

AXIAL FAN, 60MM, 12V, 13.42CFM, 24.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.42CFM; Noise Rating:24.5dBA; Power Rating:840mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-EFB0612LA-F00-ND 77AH7365
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 13.42Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.4 SCFM (22.78 m³/hr) 13.42 SCFM (22.81 m³/hr)
Maximum Static Pressure 0.0650 in H2O (0.1214 Torr)
Maximum Sound Level 24.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details
Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
DC Brushless Fans (BLDC) - FAD1-05010DAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers