Delta Electronics (Americas) FAN DC AXIAL 12V 60X10 4800RPM EFB0612HHA

Description
FAN DC AXIAL 12V 60X10 4800RPM
Request a Quote Datasheet
Description
FAN DC AXIAL 12V 60X10 4800RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC AXIAL 12V 60X10 4800RPM - EFB0612HHA - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC AXIAL 12V 60X10 4800RPM
EFB0612HHA
FAN DC AXIAL 12V 60X10 4800RPM EFB0612HHA
FAN DC AXIAL 12V 60X10 4800RPM

FAN DC AXIAL 12V 60X10 4800RPM

Buy Now
DC Brushless Fans (BLDC) - 603-1026-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1026-ND
DC Brushless Fans (BLDC) 603-1026-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 21.19Cfm, 36.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7361 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 21.19Cfm, 36.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7361
Axial Fan, 60Mm, 12V, 21.19Cfm, 36.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7361
AXIAL FAN, 60MM, 12V, 21.19CFM, 36.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.19CFM; Noise Rating:36.5dBA; Power Rating:2.16W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12V, 21.19CFM, 36.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.19CFM; Noise Rating:36.5dBA; Power Rating:2.16W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number EFB0612HHA 603-1026-ND 77AH7361
Product Name FAN DC AXIAL 12V 60X10 4800RPM DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 21.19Cfm, 36.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.2 SCFM (36.03 m³/hr) 21.19 SCFM (36.02 m³/hr)
Maximum Static Pressure 0.1690 in H2O (0.3157 Torr)
Maximum Sound Level 36.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Fans - FAD1-04010DBAW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details