Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0612HA

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1892-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1892-ND
DC Brushless Fans (BLDC) 603-1892-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 18.01Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7358 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 18.01Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7358
Axial Fan, 60Mm, 12Vdc, 18.01Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7358
AXIAL FAN, 60MM, 12VDC, 18.01CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.01CFM; Noise Rating:33dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 18.01CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.01CFM; Noise Rating:33dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1892-ND 77AH7358
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 18.01Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr) 18.01 SCFM (30.61 m³/hr)
Maximum Static Pressure 0.1320 in H2O (0.2466 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21902442500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1442050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
4020-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details