Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads
AXIAL FAN, 60MM, 12VDC, 18.01CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.01CFM; Noise Rating:33dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-EFB0612HA-R00-ND | 77AH7360 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 12Vdc, 18.01Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 18 SCFM (30.6 m³/hr) | 18.01 SCFM (30.61 m³/hr) |
| Maximum Static Pressure | 0.1320 in H2O (0.2466 Torr) | |
| Maximum Sound Level | 33 dbA | |
| Nominal Voltage | 12 volts | 12 volts |