Fan Tubeaxial 13.5VDC Square - 50mm L x 50mm H Ball 13.1 CFM (0.367m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2094-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 13.1 SCFM (22.27 m³/hr) |
| Maximum Static Pressure | 0.2220 in H2O (0.4148 Torr) |
| Maximum Sound Level | 35 dbA |
| Nominal Voltage | 13.5 volts |