Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 7.5 CFM (0.210m³/min) 3 Wire Leads
AXIAL FAN, 50MM, 12VDC, 7.5CFM, 18DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.5CFM; Noise Rating:18dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-EFB0512LA-R00-ND | 77AH7355 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 50Mm, 12Vdc, 7.5Cfm, 18Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7.5 SCFM (12.75 m³/hr) | 7.5 SCFM (12.75 m³/hr) |
| Maximum Static Pressure | 0.0680 in H2O (0.1270 Torr) | |
| Maximum Sound Level | 18 dbA | |
| Nominal Voltage | 12 volts | 12 volts |