Delta Electronics (Americas) Axial Fan, 50Mm, 12V, 13.57Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans EFB0512HHA

Description
AXIAL FAN, 50MM, 12V, 13.57CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.57CFM; Noise Rating:33.5dBA; Power Rating:1.8W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 12V, 13.57CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.57CFM; Noise Rating:33.5dBA; Power Rating:1.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12V, 13.57Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7350 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12V, 13.57Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7350
Axial Fan, 50Mm, 12V, 13.57Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7350
AXIAL FAN, 50MM, 12V, 13.57CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.57CFM; Noise Rating:33.5dBA; Power Rating:1.8W RoHS Compliant: Yes

AXIAL FAN, 50MM, 12V, 13.57CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.57CFM; Noise Rating:33.5dBA; Power Rating:1.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7350
Product Name Axial Fan, 50Mm, 12V, 13.57Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.57 SCFM (23.07 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 23.366 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025BBHW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
4 suppliers
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers