Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0512HA

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.4 CFM (0.319m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.4 CFM (0.319m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7347, operates at a supply voltage of 12V DC and delivers an airflow of 11.4 CFM while maintaining a noise level of 30 dBA. It features a square frame design with a size of 50mm and an external depth of 10mm. The fan utilizes ball bearing technology for improved durability and performance. It has a power rating of 1.2W and is compliant with RoHS standards. Engineers should note that the fan is not suitable for environments with corrosive fluids and requires careful handling to avoid damage. Proper polarity must be established before connection to prevent potential failure. Additionally, it is recommended to conduct performance testing if the fan has been stored for over six months.

Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7347, operates at a supply voltage of 12V DC and delivers an airflow of 11.4 CFM while maintaining a noise level of 30 dBA. It features a square frame design with a size of 50mm and an external depth of 10mm. The fan utilizes ball bearing technology for improved durability and performance. It has a power rating of 1.2W and is compliant with RoHS standards. Engineers should note that the fan is not suitable for environments with corrosive fluids and requires careful handling to avoid damage. Proper polarity must be established before connection to prevent potential failure. Additionally, it is recommended to conduct performance testing if the fan has been stored for over six months.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1023-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1023-ND
DC Brushless Fans (BLDC) 603-1023-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.4 CFM (0.319m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.4 CFM (0.319m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 11.4Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7347 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 11.4Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7347
Axial Fan, 50Mm, 12Vdc, 11.4Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7347
AXIAL FAN, 50MM, 12VDC, 11.4CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.4CFM; Noise Rating:30dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 11.4CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.4CFM; Noise Rating:30dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1023-ND 77AH7347
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12Vdc, 11.4Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.4 SCFM (19.38 m³/hr) 11.4 SCFM (19.38 m³/hr)
Maximum Static Pressure 0.1670 in H2O (0.3120 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 1444123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details