Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0505MA

Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1404-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1404-ND
DC Brushless Fans (BLDC) 603-1404-ND
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 9.2 CFM (0.258m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 5Vdc, 9.21Cfm, 25Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7345 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 5Vdc, 9.21Cfm, 25Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7345
Axial Fan, 50Mm, 5Vdc, 9.21Cfm, 25Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7345
AXIAL FAN, 50MM, 5VDC, 9.21CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.21CFM; Noise Rating:25dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 5VDC, 9.21CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.21CFM; Noise Rating:25dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1404-ND 77AH7345
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 5Vdc, 9.21Cfm, 25Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.2 SCFM (15.64 m³/hr) 9.21 SCFM (15.65 m³/hr)
Maximum Static Pressure 0.1130 in H2O (0.2111 Torr)
Maximum Sound Level 25 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fans - 1442045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.12 SCFM (13.8 m³/hr)
Blower/Fan Type Axial Fan
View Details