Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0505LA

Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 7.5 CFM (0.210m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 7.5 CFM (0.210m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2158-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2158-ND
DC Brushless Fans (BLDC) 603-2158-ND
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 7.5 CFM (0.210m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 7.5 CFM (0.210m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 5Vdc, 7.5Cfm, 18Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7344 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 5Vdc, 7.5Cfm, 18Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7344
Axial Fan, 50Mm, 5Vdc, 7.5Cfm, 18Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7344
AXIAL FAN, 50MM, 5VDC, 7.5CFM, 18DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.5CFM; Noise Rating:18dBA; Power Rating:350mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 5VDC, 7.5CFM, 18DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.5CFM; Noise Rating:18dBA; Power Rating:350mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2158-ND 77AH7344
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 5Vdc, 7.5Cfm, 18Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.5 SCFM (12.75 m³/hr) 7.5 SCFM (12.75 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
Maximum Sound Level 18 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XF4115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2557320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Maximum Sound Level 48 dbA
View Details
Ac Receptacles Qualtek Electronics - 17B6817 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details