Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0505HAAUE

Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 11.4 CFM (0.319m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 11.4 CFM (0.319m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - EFB0505HAAUE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
EFB0505HAAUE-ND
DC Brushless Fans (BLDC) EFB0505HAAUE-ND
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 11.4 CFM (0.319m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 11.4 CFM (0.319m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 5Vdc, 11.4Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7343 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 5Vdc, 11.4Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7343
Axial Fan, 50Mm, 5Vdc, 11.4Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7343
AXIAL FAN, 50MM, 5VDC, 11.4CFM, 30DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.4CFM; Noise Rating:30dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 5VDC, 11.4CFM, 30DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.4CFM; Noise Rating:30dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number EFB0505HAAUE-ND 77AH7343
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 5Vdc, 11.4Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.4 SCFM (19.38 m³/hr) 11.4 SCFM (19.38 m³/hr)
Maximum Static Pressure 0.1670 in H2O (0.3120 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 2303043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details