Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0424VHD

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1403-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1403-ND
DC Brushless Fans (BLDC) 603-1403-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7338 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7338
Axial Fan, 40Mm, 24Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7338
AXIAL FAN, 40MM, 24VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:2.16W RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:2.16W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1403-ND 77AH7338
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr) 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.4160 in H2O (0.7772 Torr)
Maximum Sound Level 32.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 1759837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Electronic Humidity Control, 120 Vac, 40-90% Rh Stego - 12R2459 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details