Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EFB0424VHD

Description
Win Source Part Number: 1368397-EFB0424VHD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: EFB0424 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.090A Power (Watts): 2.16 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368397-EFB0424VHD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: EFB0424 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.090A Power (Watts): 2.16 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - EFB0424VHD - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
EFB0424VHD
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EFB0424VHD
Win Source Part Number: 1368397-EFB0424VHD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: EFB0424 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.090A Power (Watts): 2.16 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368397-EFB0424VHD
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: EFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: EFB0424
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 40mm L x 40mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.090A
Power (Watts): 2.16 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.073 lb (33.11 g)
Voltage Range: 14 ~ 27.6VDC
Width: 20.00mm
Air Flow: 10.1 CFM (0.283m³/min)
Static Pressure: 0.416 in H2O (103.6 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 32.5dB(A)
RPM: 9000 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number EFB0424VHD
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 10 SCFM (17.17 m³/hr)
Static Pressure Range 0 in H2O (0.7772 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

250mm AC Centrifugal Fan (Backward Curve) - FH250M0000-068-045-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details