DELTA ELECTRONICS (AMERICAS)
EFB0424VHD-CP0 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics (Americas)
DC Brushless Fans (BLDC)
EFB0424VHD-CP0
Description
AXIAL 40X20 24VDC PWM
Request a Quote
Email Supplier
Datasheet
Description
AXIAL 40X20 24VDC PWM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
603-EFB0424VHD-CP0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
9.4 SCFM (15.98 m³/hr)
|
|
Maximum Static Pressure
|
0.3680 in H2O (0.6875 Torr)
|
|
Maximum Sound Level
|
37.3 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
64 SCFM (109 m³/hr)
Maximum Sound Level
49 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details