Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0424MD

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-EFB0424MD-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-EFB0424MD-ND
DC Brushless Fans (BLDC) 603-EFB0424MD-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7337 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7337
Axial Fan, 40Mm, 24Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7337
AXIAL FAN, 40MM, 24VDC, 7.17CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.17CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 7.17CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.17CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-EFB0424MD-ND 77AH7337
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr) 7.17 SCFM (12.19 m³/hr)
Maximum Static Pressure 0.2180 in H2O (0.4073 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
6020-7 Series 4.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Y48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
Axial Fans - 2557329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 351 SCFM (597 m³/hr)
Maximum Sound Level 65 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details