Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0424LD

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1011-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1011-ND
DC Brushless Fans (BLDC) 603-1011-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7336 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7336
Axial Fan, 40Mm, 24Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7336
AXIAL FAN, 40MM, 24VDC, 5.54CFM, 22DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.54CFM; Noise Rating:22dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 5.54CFM, 22DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.54CFM; Noise Rating:22dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1011-ND 77AH7336
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr) 5.54 SCFM (9.42 m³/hr)
Maximum Static Pressure 0.1360 in H2O (0.2541 Torr)
Maximum Sound Level 22 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details