AXIAL 40X40X20MM 24V PWM IP55
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-EFB0424LD-CP5-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 5.2 SCFM (8.84 m³/hr) |
| Maximum Static Pressure | 0.1210 in H2O (0.2261 Torr) |
| Maximum Sound Level | 24.5 dbA |
| Nominal Voltage | 24 volts |