Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0424HHD

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.4 CFM (0.263m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.4 CFM (0.263m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2004-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2004-ND
DC Brushless Fans (BLDC) 603-2004-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.4 CFM (0.263m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.4 CFM (0.263m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 9.43Cfm, 30.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7335 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 9.43Cfm, 30.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7335
Axial Fan, 40Mm, 24Vdc, 9.43Cfm, 30.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7335
AXIAL FAN, 40MM, 24VDC, 9.43CFM, 30.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.43CFM; Noise Rating:30.5dBA; Power Rating:1.68W RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 9.43CFM, 30.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.43CFM; Noise Rating:30.5dBA; Power Rating:1.68W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2004-ND 77AH7335
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 9.43Cfm, 30.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr) 9.43 SCFM (16.03 m³/hr)
Maximum Static Pressure 0.3540 in H2O (0.6614 Torr)
Maximum Sound Level 30.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA30000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
40x40x10mm, 5 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers