Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads
AXIAL FAN, 40MM, 24VDC, 8.54CFM, 28.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.54CFM; Noise Rating:28.5dBA; Power Rating:1.44W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1402-ND | 77AH7334 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 24Vdc, 8.54Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8.5 SCFM (14.45 m³/hr) | 8.54 SCFM (14.52 m³/hr) |
| Maximum Static Pressure | 0.3030 in H2O (0.5661 Torr) | |
| Maximum Sound Level | 28.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |