AXIAL 40X40X20MM 24V PWM IP55
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-EFB0424HD-CP5-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7.5 SCFM (12.75 m³/hr) |
| Maximum Static Pressure | 0.2510 in H2O (0.4689 Torr) |
| Maximum Sound Level | 31 dbA |
| Nominal Voltage | 24 volts |