Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0412VHD-R00

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1401-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1401-ND
DC Brushless Fans (BLDC) 603-1401-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7333 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7333
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7333
AXIAL FAN, 40MM, 12VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:1.44W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:1.44W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1401-ND 77AH7333
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr) 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.4160 in H2O (0.7772 Torr)
Maximum Sound Level 32.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details