Delta Electronics (Americas) Thermal Management Fans, DC EFB0412VHD-F00

Description
Thermal Management Fans, DC
Request a Quote Datasheet
Description
Thermal Management Fans, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, DC - EFB0412VHD-F00 - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
EFB0412VHD-F00
Thermal Management Fans, DC EFB0412VHD-F00
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
DC Brushless Fans (BLDC) - 603-1400-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1400-ND
DC Brushless Fans (BLDC) 603-1400-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7332 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7332
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7332
AXIAL FAN, 40MM, 12VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:1.44W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:1.44W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number EFB0412VHD-F00 603-1400-ND 77AH7332
Product Name Thermal Management Fans, DC DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr) 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.4160 in H2O (0.7772 Torr)
Maximum Sound Level 32.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details