Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0412MD

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1853-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1853-ND
DC Brushless Fans (BLDC) 603-1853-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7328 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7328
Axial Fan, 40Mm, 12Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7328
AXIAL FAN, 40MM, 12VDC, 7.17CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.17CFM; Noise Rating:24dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 7.17CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.17CFM; Noise Rating:24dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1853-ND 77AH7328
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr) 7.17 SCFM (12.19 m³/hr)
Maximum Static Pressure 0.2180 in H2O (0.4073 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7447 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details