Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.4 CFM (0.263m³/min) 3 Wire Leads
AXIAL FAN, 40MM, 12VDC, 9.43CFM, 30.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.43CFM; Noise Rating:30.5dBA; Power Rating:1.2W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-EFB0412HHD-R00-ND | 77AH7325 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12Vdc, 9.43Cfm, 30.5Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 9.4 SCFM (15.98 m³/hr) | 9.43 SCFM (16.03 m³/hr) |
| Maximum Static Pressure | 0.3540 in H2O (0.6614 Torr) | |
| Maximum Sound Level | 30.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |