Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.4 CFM (0.263m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-EFB0412HHD-F00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 9.4 SCFM (15.98 m³/hr) |
| Maximum Static Pressure | 0.3540 in H2O (0.6614 Torr) |
| Maximum Sound Level | 30.5 dbA |
| Nominal Voltage | 12 volts |