Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 6.9 CFM (0.193m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1003-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 6.9 SCFM (11.73 m³/hr) |
| Maximum Static Pressure | 0.1290 in H2O (0.2410 Torr) |
| Maximum Sound Level | 28.5 dbA |
| Nominal Voltage | 12 volts |