Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0405VHD

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1395-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1395-ND
DC Brushless Fans (BLDC) 603-1395-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7318 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7318
Axial Fan, 40Mm, 5Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7318
AXIAL FAN, 40MM, 5VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:1.6W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:1.6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1395-ND 77AH7318
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr) 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.4160 in H2O (0.7772 Torr)
Maximum Sound Level 32.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.24 SCFM (17.41 m³/hr)
Nominal Voltage 24 volts
View Details
4010-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details
AC Fans - Q561-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details