Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0405MD

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2001-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2001-ND
DC Brushless Fans (BLDC) 603-2001-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7317 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7317
Axial Fan, 40Mm, 5Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7317
AXIAL FAN, 40MM, 5VDC, 7.17CFM, 24DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.17CFM; Noise Rating:24dBA; Power Rating:750mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 7.17CFM, 24DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.17CFM; Noise Rating:24dBA; Power Rating:750mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2001-ND 77AH7317
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr) 7.17 SCFM (12.19 m³/hr)
Maximum Static Pressure 0.2180 in H2O (0.4073 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details
4010-7 Series 0.61 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details
AC Fans - Q567-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details