Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EFB0405MD

Description
Win Source Part Number: 1368451-EFB0405MD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: EFB0405 HTSUS: 8414.59.6590 Voltage - Rated: 5VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.150A Power (Watts): 750 mW Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 4.5 ~ 5.5VDC Width: 20.00mm Air Flow: 7.2 CFM (0.202m³/min) Static Pressure: 0.218 in H2O (54.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 24.0dB(A) RPM: 6300 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368451-EFB0405MD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: EFB0405 HTSUS: 8414.59.6590 Voltage - Rated: 5VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.150A Power (Watts): 750 mW Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 4.5 ~ 5.5VDC Width: 20.00mm Air Flow: 7.2 CFM (0.202m³/min) Static Pressure: 0.218 in H2O (54.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 24.0dB(A) RPM: 6300 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - EFB0405MD - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
EFB0405MD
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EFB0405MD
Win Source Part Number: 1368451-EFB0405MD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: EFB0405 HTSUS: 8414.59.6590 Voltage - Rated: 5VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.150A Power (Watts): 750 mW Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 4.5 ~ 5.5VDC Width: 20.00mm Air Flow: 7.2 CFM (0.202m³/min) Static Pressure: 0.218 in H2O (54.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 24.0dB(A) RPM: 6300 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368451-EFB0405MD
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: EFB
Package: Box
Product Status: Obsolete
Features: Locked Rotor Protection
Base Product Number: EFB0405
HTSUS: 8414.59.6590
Voltage - Rated: 5VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 40mm L x 40mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.150A
Power (Watts): 750 mW
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.073 lb (33.11 g)
Voltage Range: 4.5 ~ 5.5VDC
Width: 20.00mm
Air Flow: 7.2 CFM (0.202m³/min)
Static Pressure: 0.218 in H2O (54.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 24.0dB(A)
RPM: 6300 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number EFB0405MD
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 7 SCFM (12.24 m³/hr)
Static Pressure Range 0 in H2O (0.4073 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.4 inch (391 mm)
Air Flow Rate 512 SCFM (870 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details