Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0405LD

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1870-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1870-ND
DC Brushless Fans (BLDC) 603-1870-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7315 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7315
Axial Fan, 40Mm, 5Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7315
AXIAL FAN, 40MM, 5VDC, 5.54CFM, 22DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.54CFM; Noise Rating:22dBA; Power Rating:500mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 5.54CFM, 22DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.54CFM; Noise Rating:22dBA; Power Rating:500mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1870-ND 77AH7315
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr) 5.54 SCFM (9.42 m³/hr)
Maximum Static Pressure 0.1360 in H2O (0.2541 Torr)
Maximum Sound Level 22 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 5.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Blower/Fan Type Filter Fan
View Details