Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0405LD-R00

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1394-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1394-ND
DC Brushless Fans (BLDC) 603-1394-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7316
Axial Fan, 40Mm, 5Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7316
AXIAL FAN, 40MM, 5VDC, 5.54CFM, 22DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.54CFM; Noise Rating:22dBA; Power Rating:500mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 5.54CFM, 22DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.54CFM; Noise Rating:22dBA; Power Rating:500mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1394-ND 77AH7316
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 5.54Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr) 5.54 SCFM (9.42 m³/hr)
Maximum Static Pressure 0.1360 in H2O (0.2541 Torr)
Maximum Sound Level 22 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details