AC Motor Servomotor 2000 RPM 1.5kW Incremental 400VAC
| DigiKey | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | 2039-ECMA-K11315SS-ND |
| Product Name | Motors - AC, DC |
| Output Power | 2.01 HP |
| Continuous Torque | 63.4 In-lbs (73.08 kg-cm) |
| Units | English |
| Shaft Speed | 2000 rpm |