Delta Electronics (Americas) Motors - AC, DC ECMA-GA1306SS

Description
AC Motor Servomotor 1000 RPM 600W Absolute 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 1000 RPM 600W Absolute 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - ECMA-GA1306SS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
ECMA-GA1306SS-ND
Motors - AC, DC ECMA-GA1306SS-ND
AC Motor Servomotor 1000 RPM 600W Absolute 220VAC

AC Motor Servomotor 1000 RPM 600W Absolute 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number ECMA-GA1306SS-ND
Product Name Motors - AC, DC
Output Power 0.8041 HP
Continuous Torque 50.7 In-lbs (58.47 kg-cm)
Units English
Shaft Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Rotary Servo Motor - SGM7J-15D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.9248 HP
Continuous Current 17.1 amps
Continuous Torque 56.6 In-lbs (65.31 kg-cm)
View Details