AC Motor Servomotor 1000 RPM 900W Incremental 220VAC
| DigiKey | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | ECMA-G11309SS-ND |
| Product Name | Motors - AC, DC |
| Output Power | 1.21 HP |
| Continuous Torque | 76.0 In-lbs (87.63 kg-cm) |
| Units | English |
| Shaft Speed | 1000 rpm |