AC Motor Servomotor 1000 RPM 600W Incremental 220VAC
| DigiKey | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | ECMA-G11306SS-ND |
| Product Name | Motors - AC, DC |
| Output Power | 0.8041 HP |
| Continuous Torque | 50.7 In-lbs (58.47 kg-cm) |
| Units | English |
| Shaft Speed | 1000 rpm |