Delta Electronics (Americas) Motors - AC, DC ECMA-G11303SS

Description
AC Motor Servomotor 1000 RPM 300W Incremental 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 1000 RPM 300W Incremental 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - ECMA-G11303SS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
ECMA-G11303SS-ND
Motors - AC, DC ECMA-G11303SS-ND
AC Motor Servomotor 1000 RPM 300W Incremental 220VAC

AC Motor Servomotor 1000 RPM 300W Incremental 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number ECMA-G11303SS-ND
Product Name Motors - AC, DC
Output Power 0.4021 HP
Continuous Torque 25.3 In-lbs (29.19 kg-cm)
Units English
Shaft Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
Rotary Servo Motor - SGM7G-30D7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1613C-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details