Delta Electronics (Americas) Motors - AC, DC ECMA-FA1875S3

Description
AC Motor Servomotor 1500 RPM 7.5kW Absolute 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 1500 RPM 7.5kW Absolute 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - ECMA-FA1875S3-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
ECMA-FA1875S3-ND
Motors - AC, DC ECMA-FA1875S3-ND
AC Motor Servomotor 1500 RPM 7.5kW Absolute 220VAC

AC Motor Servomotor 1500 RPM 7.5kW Absolute 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number ECMA-FA1875S3-ND
Product Name Motors - AC, DC
Output Power 10.05 HP
Continuous Torque 422.6 In-lbs (487 kg-cm)
Units English
Shaft Speed 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1003E-CJ14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
Servo Motors - 198989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.9248 HP
Continuous Torque 56.6 In-lbs (65.31 kg-cm)
Units Metric
View Details