AC Motor Servomotor 1500 RPM 5.5kW Incremental 220VAC
| DigiKey | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | ECMA-F11855S3-ND |
| Product Name | Motors - AC, DC |
| Output Power | 7.37 HP |
| Continuous Torque | 309.9 In-lbs (357 kg-cm) |
| Units | English |
| Shaft Speed | 1500 rpm |