AC Motor Servomotor 2000 RPM 500W Absolute 220VAC
| DigiKey | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | ECMA-EA1305SS-ND |
| Product Name | Motors - AC, DC |
| Output Power | 0.6701 HP |
| Continuous Torque | 21.2 In-lbs (24.39 kg-cm) |
| Units | English |
| Shaft Speed | 2000 rpm |