AC Motor Servomotor 2000 RPM 2kW Incremental 220VAC
| DigiKey | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | 2039-ECMA-E11320SS-ND |
| Product Name | Motors - AC, DC |
| Output Power | 2.68 HP |
| Continuous Torque | 84.5 In-lbs (97.43 kg-cm) |
| Units | English |
| Shaft Speed | 2000 rpm |