Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters E48SR12007NRFA

Description
Win Source Part Number: 1190923-E48SR12007NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E48SR (66W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 84 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 115°C Dimension: 2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1001 Base Product Number: E48SR Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1190923-E48SR12007NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E48SR (66W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 84 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 115°C Dimension: 2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1001 Base Product Number: E48SR Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1190923-E48SR12007NRFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1190923-E48SR12007NRFA
Power Supplies - Board Mount - DC DC Converters 1190923-E48SR12007NRFA
Win Source Part Number: 1190923-E48SR12007NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E48SR (66W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 84 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 115°C Dimension: 2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1001 Base Product Number: E48SR Product Status: Not For New Designs

Win Source Part Number: 1190923-E48SR12007NRFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi E48SR (66W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 21
Power (Watts): 84 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 115°C
Dimension: 2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1001
Base Product Number: E48SR
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1190923-E48SR12007NRFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Power Supplies Board Mount DCDC Converters - PT5042A - 930959-PT5042A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details