Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - E48SR05012NRFA E48SR05012NRFA

Description
Manufacturer: Delta Electronics Win Source Part Number: 869989-E48SR05012NRF A Series: Delphi E48SR (66W) Operating Temperature Range: -40°C ~ 115°C Features: Isolated Module DC DC Converter 1 Output 5V - - 12A 36V - 75V Input Package: Tray Package: 8-DIP Module, 1/8 Brick Mounting: Through Hole Family Name: E48SR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1065, E48SR05012NRFA-ND, Q5196699
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 869989-E48SR05012NRF A Series: Delphi E48SR (66W) Operating Temperature Range: -40°C ~ 115°C Features: Isolated Module DC DC Converter 1 Output 5V - - 12A 36V - 75V Input Package: Tray Package: 8-DIP Module, 1/8 Brick Mounting: Through Hole Family Name: E48SR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1065, E48SR05012NRFA-ND, Q5196699
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - E48SR05012NRFA - 869989-E48SR05012NRFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - E48SR05012NRFA
869989-E48SR05012NRFA
Power Supplies Board Mount DCDC Converters - E48SR05012NRFA 869989-E48SR05012NRFA
Manufacturer: Delta Electronics Win Source Part Number: 869989-E48SR05012NRF A Series: Delphi E48SR (66W) Operating Temperature Range: -40°C ~ 115°C Features: Isolated Module DC DC Converter 1 Output 5V - - 12A 36V - 75V Input Package: Tray Package: 8-DIP Module, 1/8 Brick Mounting: Through Hole Family Name: E48SR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 941-1065, E48SR05012NRFA-ND, Q5196699

Manufacturer: Delta Electronics
Win Source Part Number: 869989-E48SR05012NRFA
Series: Delphi E48SR (66W)
Operating Temperature Range: -40°C ~ 115°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 12A 36V - 75V Input
Package: Tray
Package: 8-DIP Module, 1/8 Brick
Mounting: Through Hole
Family Name: E48SR
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 941-1065, E48SR05012NRFA-ND, Q5196699

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 869989-E48SR05012NRFA
Product Name Power Supplies Board Mount DCDC Converters - E48SR05012NRFA
Package Type DIP; Other; 8-DIP Module, 1/8 Brick
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2A Step-Down DC-DC Converter IC - 739-SKY87000-13-001 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.4000 volts
Input Voltage 5.5 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details