Delta Electronics (Americas) Board Mount Modules - E48SP12020NNFA E48SP12020NNFA

Description
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225577-E48SP12020NN FA Categories: Board Mount Modules Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225577-E48SP12020NN FA Categories: Board Mount Modules Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - E48SP12020NNFA - 1225577-E48SP12020NNFA - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - E48SP12020NNFA
1225577-E48SP12020NNFA
Board Mount Modules - E48SP12020NNFA 1225577-E48SP12020NNFA
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225577-E48SP12020NN FA Categories: Board Mount Modules Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Delta Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225577-E48SP12020NNFA
Categories: Board Mount Modules
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1225577-E48SP12020NNFA
Product Name Board Mount Modules - E48SP12020NNFA
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1228073P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details