Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters E48SH3R330NRFA

Description
Win Source Part Number: 1031592-E48SH3R330NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E48SH (120W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 129°C Dimension: 2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm) Alternative Parts (Cross-Reference): UEE-3.3/45-D48NB-C; UEE-3.3/45-D48N-C; UEE-3.3/25-D48N-C; AEO30F48N-6L; E48SR3R320NRFA; S48SP3R310NRFB; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1019 Base Product Number: E48SH
Request a Quote Datasheet
Description
Win Source Part Number: 1031592-E48SH3R330NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E48SH (120W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 129°C Dimension: 2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm) Alternative Parts (Cross-Reference): UEE-3.3/45-D48NB-C; UEE-3.3/45-D48N-C; UEE-3.3/25-D48N-C; AEO30F48N-6L; E48SR3R320NRFA; S48SP3R310NRFB; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1019 Base Product Number: E48SH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1031592-E48SH3R330NRFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031592-E48SH3R330NRFA
Power Supplies - Board Mount - DC DC Converters 1031592-E48SH3R330NRFA
Win Source Part Number: 1031592-E48SH3R330NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E48SH (120W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 129°C Dimension: 2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm) Alternative Parts (Cross-Reference): UEE-3.3/45-D48NB-C; UEE-3.3/45-D48N-C; UEE-3.3/25-D48N-C; AEO30F48N-6L; E48SR3R320NRFA; S48SP3R310NRFB; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1019 Base Product Number: E48SH

Win Source Part Number: 1031592-E48SH3R330NRFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi E48SH (120W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 21
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 129°C
Dimension: 2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm)
Alternative Parts (Cross-Reference): UEE-3.3/45-D48NB-C; UEE-3.3/45-D48N-C; UEE-3.3/25-D48N-C; AEO30F48N-6L; E48SR3R320NRFA; S48SP3R310NRFB;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1019
Base Product Number: E48SH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1031592-E48SH3R330NRFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

LM3687 Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode - LM3687TLX-1815/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Output Voltage 1.5 to 1.8 volts
Input Voltage 0.7000 to 5.5 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1228694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details