Win Source Part Number: 1195459-E48SH12010NR
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi E48SH (120W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 21
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 93.1%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 123°C
Dimension: 2.30" L x 0.90" W x 0.37" H (58.4mm x 22.9mm x 9.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1040
Base Product Number: E48SH
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1195459-E48SH12010NRFA |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |