Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters E36SC12009NRFA

Description
Win Source Part Number: 1056646-E36SC12009NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E36SC (108W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 108 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm) Alternative Parts (Cross-Reference): UWE-12/10-Q48N-C; UWE-12/10-Q48NB-C; UWE-12/10-Q48PB-C; Q36SR12017NRFA; PXB15-48WS12/NT; PXD1048WS12; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1571 Base Product Number: E36SC
Request a Quote Datasheet
Description
Win Source Part Number: 1056646-E36SC12009NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E36SC (108W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 108 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm) Alternative Parts (Cross-Reference): UWE-12/10-Q48N-C; UWE-12/10-Q48NB-C; UWE-12/10-Q48PB-C; Q36SR12017NRFA; PXB15-48WS12/NT; PXD1048WS12; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1571 Base Product Number: E36SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1056646-E36SC12009NRFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1056646-E36SC12009NRFA
Power Supplies - Board Mount - DC DC Converters 1056646-E36SC12009NRFA
Win Source Part Number: 1056646-E36SC12009NR FA Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi E36SC (108W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 21 Power (Watts): 108 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 9A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm) Alternative Parts (Cross-Reference): UWE-12/10-Q48N-C; UWE-12/10-Q48NB-C; UWE-12/10-Q48PB-C; Q36SR12017NRFA; PXB15-48WS12/NT; PXD1048WS12; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1571 Base Product Number: E36SC

Win Source Part Number: 1056646-E36SC12009NRFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi E36SC (108W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 21
Power (Watts): 108 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm)
Alternative Parts (Cross-Reference): UWE-12/10-Q48N-C; UWE-12/10-Q48NB-C; UWE-12/10-Q48PB-C; Q36SR12017NRFA; PXB15-48WS12/NT; PXD1048WS12;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1571
Base Product Number: E36SC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1056646-E36SC12009NRFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1141IGV-2.0-T1 - Richardson RFPD
Specs
Package Type SOT23
IOUT 0.6000 amps
View Details
DC-DC Converters - 1226186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2676SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-7
Output Voltage 37 volts
Input Voltage 40 volts
View Details
3 suppliers